McMaster-Carr Supply Company Gender Mcm 24-5361

Description
Gender:Plug; Current Rating:6A; Pin Diameter:2.1mm; Barrel Length:11mm; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:24V RoHS Compliant: Yes
Datasheet
Description
Gender:Plug; Current Rating:6A; Pin Diameter:2.1mm; Barrel Length:11mm; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Mcm - 63M0354 - Newark, An Avnet Company
Chicago, IL, United States
Gender Mcm
63M0354
Gender Mcm 63M0354
Gender:Plug; Current Rating:6A; Pin Diameter:2.1mm; Barrel Length:11mm; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:24V RoHS Compliant: Yes

Gender:Plug; Current Rating:6A; Pin Diameter:2.1mm; Barrel Length:11mm; Connector Mounting:Cable Mount, Panel Mount; Contact Termination Type:Wire Lead; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63M0354
Product Name Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Barbed tubing connector - RTU-PK-4/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details