McMaster-Carr Supply Company Banana Speaker Cable, 6Ft; Connector Type A Mcm 24-2625

Description
BANANA SPEAKER CABLE, 6FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Wire Size (AWG):16AWG RoHS Compliant: Yes
Datasheet
Description
BANANA SPEAKER CABLE, 6FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Wire Size (AWG):16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Speaker Cable, 6Ft; Connector Type A Mcm - 39C0502 - Newark, An Avnet Company
Chicago, IL, United States
Banana Speaker Cable, 6Ft; Connector Type A Mcm
39C0502
Banana Speaker Cable, 6Ft; Connector Type A Mcm 39C0502
BANANA SPEAKER CABLE, 6FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Wire Size (AWG):16AWG RoHS Compliant: Yes

BANANA SPEAKER CABLE, 6FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Wire Size (AWG):16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C0502
Product Name Banana Speaker Cable, 6Ft; Connector Type A Mcm
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details