McMaster-Carr Supply Company Banana Speaker Cable, 10Ft; Connector Type A Mcm 24-2605

Description
BANANA SPEAKER CABLE, 10FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Wire Size (AWG):18AWG RoHS Compliant: Yes
Datasheet
Description
BANANA SPEAKER CABLE, 10FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Wire Size (AWG):18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Speaker Cable, 10Ft; Connector Type A Mcm - 39C0503 - Newark, An Avnet Company
Chicago, IL, United States
Banana Speaker Cable, 10Ft; Connector Type A Mcm
39C0503
Banana Speaker Cable, 10Ft; Connector Type A Mcm 39C0503
BANANA SPEAKER CABLE, 10FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Wire Size (AWG):18AWG RoHS Compliant: Yes

BANANA SPEAKER CABLE, 10FT; Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Wire Size (AWG):18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39C0503
Product Name Banana Speaker Cable, 10Ft; Connector Type A Mcm
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details