McMaster-Carr Supply Company Connector Type A Mcm 24-2600

Description
Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:2x Banana Plug to 2x Banana Plug RoHS Compliant: Yes
Description
Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:2x Banana Plug to 2x Banana Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 26C9853 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
26C9853
Connector Type A Mcm 26C9853
Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:2x Banana Plug to 2x Banana Plug RoHS Compliant: Yes

Connector Type A:Banana Plugs (2); Connector Type B:Banana Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Connector to Connector:2x Banana Plug to 2x Banana Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26C9853
Product Name Connector Type A Mcm
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details