McMaster-Carr Supply Company Connector Type A Mcm 24-2600.

Description
CONNECTOR TYPE A:BANANA PLUGS (2); CONNECTOR TYPE B:BANANA PLUGS (2); CABLE LENGTH - IMPERIAL:6FT; CABLE LENGTH - METRIC:1.83M; JACKET COLOR:BLACK; PRODUCT RANGE:-; CONNECTOR TO CONNECTOR:2X BANANA PLUG TO 2X BANANA PLUG
Description
CONNECTOR TYPE A:BANANA PLUGS (2); CONNECTOR TYPE B:BANANA PLUGS (2); CABLE LENGTH - IMPERIAL:6FT; CABLE LENGTH - METRIC:1.83M; JACKET COLOR:BLACK; PRODUCT RANGE:-; CONNECTOR TO CONNECTOR:2X BANANA PLUG TO 2X BANANA PLUG

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 95AJ7065 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
95AJ7065
Connector Type A Mcm 95AJ7065
CONNECTOR TYPE A:BANANA PLUGS (2); CONNECTOR TYPE B:BANANA PLUGS (2); CABLE LENGTH - IMPERIAL:6FT; CABLE LENGTH - METRIC:1.83M; JACKET COLOR:BLACK; PRODUCT RANGE:-; CONNECTOR TO CONNECTOR:2X BANANA PLUG TO 2X BANANA PLUG

CONNECTOR TYPE A:BANANA PLUGS (2); CONNECTOR TYPE B:BANANA PLUGS (2); CABLE LENGTH - IMPERIAL:6FT; CABLE LENGTH - METRIC:1.83M; JACKET COLOR:BLACK; PRODUCT RANGE:-; CONNECTOR TO CONNECTOR:2X BANANA PLUG TO 2X BANANA PLUG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95AJ7065
Product Name Connector Type A Mcm
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL3SMQ-SM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers