McMaster-Carr Supply Company Connector Type A Mcm 24-13075

Description
Connector Type A:3.5mm Stereo Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Stereo Phone Jack to 2x RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Stereo Phone Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 73T6040 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
73T6040
Connector Type A Mcm 73T6040
Connector Type A:3.5mm Stereo Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Stereo Phone Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:3.5mm Stereo Phone Jack to 2x RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73T6040
Product Name Connector Type A Mcm
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details