McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 7.62M, White; Connector Type A Mcm 24-12353

Description
RF COAX, F TYPE PLUG-PLUG, 7.62M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 7.62M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 7.62M, White; Connector Type A Mcm - 71T7114 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 7.62M, White; Connector Type A Mcm
71T7114
Rf Coax, F Type Plug-Plug, 7.62M, White; Connector Type A Mcm 71T7114
RF COAX, F TYPE PLUG-PLUG, 7.62M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 7.62M, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7114
Product Name Rf Coax, F Type Plug-Plug, 7.62M, White; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1595486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details