McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 75Ft, Black; Connector Type A Mcm 24-12345

Description
RF COAX, F TYPE PLUG-PLUG, 75FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.86m; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 75FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.86m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 75Ft, Black; Connector Type A Mcm - 71T7117 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 75Ft, Black; Connector Type A Mcm
71T7117
Rf Coax, F Type Plug-Plug, 75Ft, Black; Connector Type A Mcm 71T7117
RF COAX, F TYPE PLUG-PLUG, 75FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.86m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 75FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.86m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7117
Product Name Rf Coax, F Type Plug-Plug, 75Ft, Black; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6784A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
System cable - 706-3057/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details