McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 5Ft, Black; Connector Type A Mcm 24-12341

Description
RF COAX, F TYPE PLUG-PLUG, 5FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 5FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 5Ft, Black; Connector Type A Mcm - 71T7108 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 5Ft, Black; Connector Type A Mcm
71T7108
Rf Coax, F Type Plug-Plug, 5Ft, Black; Connector Type A Mcm 71T7108
RF COAX, F TYPE PLUG-PLUG, 5FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 5FT, BLACK; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG6U; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T7108
Product Name Rf Coax, F Type Plug-Plug, 5Ft, Black; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers