McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 25Ft, White; Connector Type A Mcm 24-12333

Description
RF COAX, F TYPE PLUG-PLUG, 25FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 25FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 25Ft, White; Connector Type A Mcm - 71T6952 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 25Ft, White; Connector Type A Mcm
71T6952
Rf Coax, F Type Plug-Plug, 25Ft, White; Connector Type A Mcm 71T6952
RF COAX, F TYPE PLUG-PLUG, 25FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 25FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6952
Product Name Rf Coax, F Type Plug-Plug, 25Ft, White; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details