McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 12Ft, White; Connector Type A Mcm 24-12332

Description
RF COAX, F TYPE PLUG-PLUG, 12FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 12FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 12Ft, White; Connector Type A Mcm - 71T6949 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 12Ft, White; Connector Type A Mcm
71T6949
Rf Coax, F Type Plug-Plug, 12Ft, White; Connector Type A Mcm 71T6949
RF COAX, F TYPE PLUG-PLUG, 12FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 12FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6949
Product Name Rf Coax, F Type Plug-Plug, 12Ft, White; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details