McMaster-Carr Supply Company Rf Coax, F Type Plug-Plug, 6Ft, White; Connector Type A Mcm 24-12331

Description
RF COAX, F TYPE PLUG-PLUG, 6FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes
Description
RF COAX, F TYPE PLUG-PLUG, 6FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, F Type Plug-Plug, 6Ft, White; Connector Type A Mcm - 71T6954 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, F Type Plug-Plug, 6Ft, White; Connector Type A Mcm
71T6954
Rf Coax, F Type Plug-Plug, 6Ft, White; Connector Type A Mcm 71T6954
RF COAX, F TYPE PLUG-PLUG, 6FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

RF COAX, F TYPE PLUG-PLUG, 6FT, WHITE; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6954
Product Name Rf Coax, F Type Plug-Plug, 6Ft, White; Connector Type A Mcm
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details