McMaster-Carr Supply Company 12Ft F-Type Patch Cable 75 Ohm, Rg59, M-M, Nickel Plated, Black Jacket; Connector Type A Mcm 24-12315

Description
12FT F-Type Patch Cable 75 Ohm, RG59, M-M, Nickel Plated, Black Jacket; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Jacket Color:Black RoHS Compliant: Yes
Description
12FT F-Type Patch Cable 75 Ohm, RG59, M-M, Nickel Plated, Black Jacket; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Ft F-Type Patch Cable 75 Ohm, Rg59, M-M, Nickel Plated, Black Jacket; Connector Type A Mcm - 71T6958 - Newark, An Avnet Company
Chicago, IL, United States
12Ft F-Type Patch Cable 75 Ohm, Rg59, M-M, Nickel Plated, Black Jacket; Connector Type A Mcm
71T6958
12Ft F-Type Patch Cable 75 Ohm, Rg59, M-M, Nickel Plated, Black Jacket; Connector Type A Mcm 71T6958
12FT F-Type Patch Cable 75 Ohm, RG59, M-M, Nickel Plated, Black Jacket; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Jacket Color:Black RoHS Compliant: Yes

12FT F-Type Patch Cable 75 Ohm, RG59, M-M, Nickel Plated, Black Jacket; Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:12ft; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6958
Product Name 12Ft F-Type Patch Cable 75 Ohm, Rg59, M-M, Nickel Plated, Black Jacket; Connector Type A Mcm
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Coaxial Connecting Cable RG 316 - 16-plug -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
Connector Type BNC; BNC male connector 50 Ω
View Details
ZK2002-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details