McMaster-Carr Supply Company Connector Type A Mcm 24-12310

Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Receptacle RoHS Compliant: Yes
Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 71T6961 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
71T6961
Connector Type A Mcm 71T6961
Connector Type A:F Straight Plug; Connector Type B:F Straight Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Receptacle RoHS Compliant: Yes

Connector Type A:F Straight Plug; Connector Type B:F Straight Receptacle; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:F-Type Plug to F-Type Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71T6961
Product Name Connector Type A Mcm
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details