McMaster-Carr Supply Company Connector Type A Mcm 24-1040

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 38C9225 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
38C9225
Connector Type A Mcm 38C9225
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38C9225
Product Name Connector Type A Mcm
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details