McMaster-Carr Supply Company Connector Type A Mcm 23-887

Description
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Datasheet
Description
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 54X9818 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
54X9818
Connector Type A Mcm 54X9818
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:4m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9818
Product Name Connector Type A Mcm
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details