McMaster-Carr Supply Company Connector Type A Mcm 23-886

Description
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5ft RoHS Compliant: Yes
Description
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 54X9817 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
54X9817
Connector Type A Mcm 54X9817
Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5ft RoHS Compliant: Yes

Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.5m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:5ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9817
Product Name Connector Type A Mcm
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details