McMaster-Carr Supply Company Connector Type A Mcm 23-750

Description
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1.5ft RoHS Compliant: Yes
Description
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1.5ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Mcm - 40P9041 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Mcm
40P9041
Connector Type A Mcm 40P9041
Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1.5ft RoHS Compliant: Yes

Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:0.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:1.5ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 40P9041
Product Name Connector Type A Mcm
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 36 inches - 412006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IEC Power Cords - 814695-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details