McMaster-Carr Supply Company 12 Volt Fused Power Cord; Connector Type A Mcm 23-240

Description
12 Volt Fused Power Cord; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:-; Current Rating:5A; Voltage Rating:12V RoHS Compliant: Yes
Datasheet
Description
12 Volt Fused Power Cord; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:-; Current Rating:5A; Voltage Rating:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Volt Fused Power Cord; Connector Type A Mcm - 90B5980 - Newark, An Avnet Company
Chicago, IL, United States
12 Volt Fused Power Cord; Connector Type A Mcm
90B5980
12 Volt Fused Power Cord; Connector Type A Mcm 90B5980
12 Volt Fused Power Cord; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:-; Current Rating:5A; Voltage Rating:12V RoHS Compliant: Yes

12 Volt Fused Power Cord; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:-; Current Rating:5A; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B5980
Product Name 12 Volt Fused Power Cord; Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details