McMaster-Carr Supply Company 12 18Ga Polarized C8-Style Power Cord; Connector Type A Mcm 23-196

Description
12 18GA Polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes
Description
12 18GA Polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12 18Ga Polarized C8-Style Power Cord; Connector Type A Mcm - 42X9497 - Newark, An Avnet Company
Chicago, IL, United States
12 18Ga Polarized C8-Style Power Cord; Connector Type A Mcm
42X9497
12 18Ga Polarized C8-Style Power Cord; Connector Type A Mcm 42X9497
12 18GA Polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

12 18GA Polarized C8-style Power Cord; Connector Type A:NEMA 1-15P; Cable Length - Metric:3m; Current Rating:-; Voltage Rating:-; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42X9497
Product Name 12 18Ga Polarized C8-Style Power Cord; Connector Type A Mcm
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers