The Stainless Steel Cable Cutter, Plier Style, is designed for cutting wire up to 0.41 inches (10.5 mm) in diameter. It features a locking mechanism for the closed position, ensuring safety during storage and transport. The cutter provides a clean cut with minimal distortion to the cable, making it suitable for precise applications. With an overall length of 160 mm (6.25 inches), it is compact and easy to handle. This tool is a practical choice for engineers needing reliable cable cutting capabilities in their projects.
Stainless Steel Cable Cutter; Plier Style:Locking; Overall Length:6.25"; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68X4725 |
| Product Name | Stainless Steel Cable Cutter; Plier Style Mcm |