McMaster-Carr Supply Company Blue Electricians Tape; Tape Backing Material Mcm 21-995

Description
Blue Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No
Datasheet
Description
Blue Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Electricians Tape; Tape Backing Material Mcm - 39C0473 - Newark, An Avnet Company
Chicago, IL, United States
Blue Electricians Tape; Tape Backing Material Mcm
39C0473
Blue Electricians Tape; Tape Backing Material Mcm 39C0473
Blue Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No

Blue Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 39C0473
Product Name Blue Electricians Tape; Tape Backing Material Mcm
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Embossed Copper Foil - 1245 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Copper
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details