McMaster-Carr Supply Company White Electricians Tape; Tape Backing Material Mcm 21-985

Description
White Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No
Description
White Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The White Electricians Tape, part number 25C5879, features a PVC backing material and is designed for electrical insulation applications. It has a thickness of 7 mil (0.18 mm) and comes in a roll measuring 60 feet in length and 3/4 inch in width. The tape is UL listed, indicating it meets specific safety standards for electrical products. Its white color makes it suitable for various electrical and electronic applications.

Datasheet Summary
Powered by GS/AI

The White Electricians Tape, part number 25C5879, features a PVC backing material and is designed for electrical insulation applications. It has a thickness of 7 mil (0.18 mm) and comes in a roll measuring 60 feet in length and 3/4 inch in width. The tape is UL listed, indicating it meets specific safety standards for electrical products. Its white color makes it suitable for various electrical and electronic applications.

Suppliers

Company
Product
Description
Supplier Links
White Electricians Tape; Tape Backing Material Mcm - 25C5879 - Newark, An Avnet Company
Chicago, IL, United States
White Electricians Tape; Tape Backing Material Mcm
25C5879
White Electricians Tape; Tape Backing Material Mcm 25C5879
White Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No

White Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 25C5879
Product Name White Electricians Tape; Tape Backing Material Mcm
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Temperature Aluminum Foil/Glass Cloth Tape - 363LC - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0073 inches (0.1854 mm)
Adhesive Aluminum
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details