IC to Pin out Adapter - DIP-10; Board Type:PCB, IC to Pin out Adapter; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:44.45mm; External Width:44.45mm; Board Thickness:6.35mm; PCB Type:Prototyping RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 38C9101 |
| Product Name | Ic To Pin Out Adapter Dip-10; Board Type Mcm |
| Category | Developement Board |