McMaster-Carr Supply Company Self Adhesive Cable Clamps,color Mcm 21-3656

Description
SELF ADHESIVE CABLE CLAMPS,COLOR:BLK, I.D.:1/2, FEATURES: DURABLE NYLON CLIPS SECURELY HOLD CABLE UP TO 3/4 DIAMETER, RING CAN BE RE-OPENED FOR EASY REMOVAL AND REINSERTION OF CABLE, QTY: 50 PER BAG ROHS COMPLIANT: YES
Datasheet
Description
SELF ADHESIVE CABLE CLAMPS,COLOR:BLK, I.D.:1/2, FEATURES: DURABLE NYLON CLIPS SECURELY HOLD CABLE UP TO 3/4 DIAMETER, RING CAN BE RE-OPENED FOR EASY REMOVAL AND REINSERTION OF CABLE, QTY: 50 PER BAG ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Cable Clamps,color Mcm - 44AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Self Adhesive Cable Clamps,color Mcm
44AC2037
Self Adhesive Cable Clamps,color Mcm 44AC2037
SELF ADHESIVE CABLE CLAMPS,COLOR:BLK, I.D.:1/2, FEATURES: DURABLE NYLON CLIPS SECURELY HOLD CABLE UP TO 3/4 DIAMETER, RING CAN BE RE-OPENED FOR EASY REMOVAL AND REINSERTION OF CABLE, QTY: 50 PER BAG ROHS COMPLIANT: YES

SELF ADHESIVE CABLE CLAMPS,COLOR:BLK, I.D.:1/2, FEATURES: DURABLE NYLON CLIPS SECURELY HOLD CABLE UP TO 3/4 DIAMETER, RING CAN BE RE-OPENED FOR EASY REMOVAL AND REINSERTION OF CABLE, QTY: 50 PER BAG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 44AC2037
Product Name Self Adhesive Cable Clamps,color Mcm
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details