McMaster-Carr Supply Company Hook And Loop Fasteners 2? X 6?; Fastener Length Imperial Mcm 21-2040

Description
Hook and Loop Fasteners - 2? x 6?; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.01"; Fastener Width - Metric:2.5mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Description
Hook and Loop Fasteners - 2? x 6?; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.01"; Fastener Width - Metric:2.5mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook And Loop Fasteners 2? X 6?; Fastener Length Imperial Mcm - 38C9110 - Newark, An Avnet Company
Chicago, IL, United States
Hook And Loop Fasteners 2? X 6?; Fastener Length Imperial Mcm
38C9110
Hook And Loop Fasteners 2? X 6?; Fastener Length Imperial Mcm 38C9110
Hook and Loop Fasteners - 2? x 6?; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.01"; Fastener Width - Metric:2.5mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Hook and Loop Fasteners - 2? x 6?; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:0.01"; Fastener Width - Metric:2.5mm; Fastener Colour:Black; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 38C9110
Product Name Hook And Loop Fasteners 2? X 6?; Fastener Length Imperial Mcm
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details