McMaster-Carr Supply Company Black Electricians Tape; Tape Backing Material Mcm 21-090

Description
Black Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: No
Datasheet
Description
Black Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Electricians Tape; Tape Backing Material Mcm - 38C9095 - Newark, An Avnet Company
Chicago, IL, United States
Black Electricians Tape; Tape Backing Material Mcm
38C9095
Black Electricians Tape; Tape Backing Material Mcm 38C9095
Black Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: No

Black Electricians Tape; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Roll Length - Imperial:60ft; Roll Length - Metric:18.29m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 38C9095
Product Name Black Electricians Tape; Tape Backing Material Mcm
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Industrial Polyethylene Temp Surface Protection - 41826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details