McMaster-Carr Supply Company Self-Sealing Silicone Insulation And Repair Tape Red 1 X 10 ; Tape Type Mcm 12/1/3406

Description
Self-Sealing Silicone Insulation and Repair Tape - Red - 1" x 10 ; Tape Type:Insulating; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Width - Metric:-; Tape Width - Imperial:1"; Tape Length - Metric:-; Tape Colour:Red
Description
Self-Sealing Silicone Insulation and Repair Tape - Red - 1" x 10 ; Tape Type:Insulating; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Width - Metric:-; Tape Width - Imperial:1"; Tape Length - Metric:-; Tape Colour:Red

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Silicone Insulation And Repair Tape Red 1 X 10 ; Tape Type Mcm - 95Y6407 - Newark, An Avnet Company
Chicago, IL, United States
Self-Sealing Silicone Insulation And Repair Tape Red 1 X 10 ; Tape Type Mcm
95Y6407
Self-Sealing Silicone Insulation And Repair Tape Red 1 X 10 ; Tape Type Mcm 95Y6407
Self-Sealing Silicone Insulation and Repair Tape - Red - 1" x 10 ; Tape Type:Insulating; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Width - Metric:-; Tape Width - Imperial:1"; Tape Length - Metric:-; Tape Colour:Red

Self-Sealing Silicone Insulation and Repair Tape - Red - 1" x 10 ; Tape Type:Insulating; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Width - Metric:-; Tape Width - Imperial:1"; Tape Length - Metric:-; Tape Colour:Red

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 95Y6407
Product Name Self-Sealing Silicone Insulation And Repair Tape Red 1 X 10 ; Tape Type Mcm
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Medium Temperature Paint Masking Tape - 234 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0059 inches (0.1499 mm)
Adhesive Crepe Paper
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details