McMaster-Carr Supply Company Self-Sealing Silicone Insulation And Repair Tape Clear 1 X 10 ; Adhesive Type Mcm 12/1/3404

Description
Self-Sealing Silicone Insulation and Repair Tape - Clear - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Transparent; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m RoHS Compliant: NA
Datasheet
Description
Self-Sealing Silicone Insulation and Repair Tape - Clear - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Transparent; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Silicone Insulation And Repair Tape Clear 1 X 10 ; Adhesive Type Mcm - 95Y6406 - Newark, An Avnet Company
Chicago, IL, United States
Self-Sealing Silicone Insulation And Repair Tape Clear 1 X 10 ; Adhesive Type Mcm
95Y6406
Self-Sealing Silicone Insulation And Repair Tape Clear 1 X 10 ; Adhesive Type Mcm 95Y6406
Self-Sealing Silicone Insulation and Repair Tape - Clear - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Transparent; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m RoHS Compliant: NA

Self-Sealing Silicone Insulation and Repair Tape - Clear - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Transparent; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95Y6406
Product Name Self-Sealing Silicone Insulation And Repair Tape Clear 1 X 10 ; Adhesive Type Mcm
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aluminum Foil Discs - AF021MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details