McMaster-Carr Supply Company Self-Sealing Silicone Insulation And Repair Tape Black 1 X 10 ; Adhesive Type Mcm 12/1/3402

Description
Self-Sealing Silicone Insulation and Repair Tape - Black - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Self-Sealing Silicone Insulation and Repair Tape - Black - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Sealing Silicone Insulation And Repair Tape Black 1 X 10 ; Adhesive Type Mcm - 95Y6405 - Newark, An Avnet Company
Chicago, IL, United States
Self-Sealing Silicone Insulation And Repair Tape Black 1 X 10 ; Adhesive Type Mcm
95Y6405
Self-Sealing Silicone Insulation And Repair Tape Black 1 X 10 ; Adhesive Type Mcm 95Y6405
Self-Sealing Silicone Insulation and Repair Tape - Black - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Product Range:- RoHS Compliant: Yes

Self-Sealing Silicone Insulation and Repair Tape - Black - 1" x 10 ; Adhesive Type:Self-Sealing Silicone Rubber; Tape Backing Material:-; Tape Colour:Black; Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95Y6405
Product Name Self-Sealing Silicone Insulation And Repair Tape Black 1 X 10 ; Adhesive Type Mcm
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
View Details
Lead Foil Discs - LF02000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details