McMaster-Carr Supply Company Cable Shielding Mcm 111-1046

Description
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):10ft; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):10ft; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Mcm - 38C8888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Mcm
38C8888
Cable Shielding Mcm 38C8888
Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):10ft; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):10ft; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38C8888
Product Name Cable Shielding Mcm
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details