McMaster-Carr Supply Company 6 Displayport Male To Hdmi Male Cable; Connector Type A Mcm 10DP-DPHM2-06

Description
6 DisplayPort Male to HDMI Male Cable; Connector Type A:DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Audio Video Connector A:DVI Plug RoHS Compliant: Yes
Datasheet
Description
6 DisplayPort Male to HDMI Male Cable; Connector Type A:DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Audio Video Connector A:DVI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Displayport Male To Hdmi Male Cable; Connector Type A Mcm - 85W0550 - Newark, An Avnet Company
Chicago, IL, United States
6 Displayport Male To Hdmi Male Cable; Connector Type A Mcm
85W0550
6 Displayport Male To Hdmi Male Cable; Connector Type A Mcm 85W0550
6 DisplayPort Male to HDMI Male Cable; Connector Type A:DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Audio Video Connector A:DVI Plug RoHS Compliant: Yes

6 DisplayPort Male to HDMI Male Cable; Connector Type A:DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:-; Audio Video Connector A:DVI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W0550
Product Name 6 Displayport Male To Hdmi Male Cable; Connector Type A Mcm
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 2862934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details