Mclennan Servo Supplies, Ltd. Gearboxes MRIG06 (25:2)

Description
McLennan Servo Supplies MRIG06 (25:2)
Request a Quote
Description
McLennan Servo Supplies MRIG06 (25:2)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gearboxes - 718868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Gearboxes
718868
Gearboxes 718868
McLennan Servo Supplies MRIG06 (25:2)

McLennan Servo Supplies MRIG06 (25:2)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearboxes and Gearheads
Product Number 718868
Product Name Gearboxes
Gearing Spur; Spur
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details
Gearboxes - 336270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 1250 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
KHK KBX-152T, T Type, Size 15, Right Angle, KBX Bevel Box - kbx-152t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 4.85 lbs (2.2 kg)
View Details
Gearbox - EMGA-60-P-G3-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details