Mclennan Servo Supplies, Ltd. Gearhead, Planetary, Industrial, 5 Mclennan IP57-M01-5:1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead, Planetary, Industrial, 5 Mclennan - 69R9561 - Newark, An Avnet Company
Chicago, IL, United States
Gearhead, Planetary, Industrial, 5 Mclennan
69R9561
Gearhead, Planetary, Industrial, 5 Mclennan 69R9561
Gearhead, Planetary, Industrial, 5:1, 5000 rpm, 6 N-m, 92 %, 54 mm RoHS Compliant: Yes

Gearhead, Planetary, Industrial, 5:1, 5000 rpm, 6 N-m, 92 %, 54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearboxes and Gearheads
Product Number 69R9561
Product Name Gearhead, Planetary, Industrial, 5 Mclennan
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Right Angle Speed Reducers (metric) - A 2Z21MUC301006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 3 (X : 1)
Rated Output Torque 4.07 In-lbs (4.69 kg-cm)
Backlash 180 arcmin
View Details
T Type, Size 19, Style F, CBX Bevel Box - CBX-191TF - KHK USA, Inc.
Specs
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Backlash 11 to 30 arcmin
View Details
Single Stage Spiral Bevel Servo Gearhead - Tandler FS2 Series - DieQua Corporation
Specs
Gearing Bevel / Miter
Rated Output Torque 88.5 to 11062 In-lbs (102 to 12755 kg-cm)
Reducer Style Motor Mount / Gearhead; Base Mount (optional feature)
View Details
 - 1034028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 120 (X : 1)
Length 3.15 inch (80 mm)
Height 3.15 inch (80 mm)
View Details