Mclennan Servo Supplies, Ltd. Stepper Motors 26M048B-2U

Description
McLennan Servo Supplies 26M048B-2U
Request a Quote
Description
McLennan Servo Supplies 26M048B-2U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 3680283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stepper Motors
3680283
Stepper Motors 3680283
McLennan Servo Supplies 26M048B-2U

McLennan Servo Supplies 26M048B-2U

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Stepper Motors (rotary)
Product Number 3680283
Product Name Stepper Motors
Holding Torque 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - 39HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 28.0 VDC
Number of Leads 4 to 6 #
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
177 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D21HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 1.41 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details