Mclennan Servo Supplies, Ltd. Geared Dc Motor, Instrument, 24 Vdc, 110 Rpm, 15 N-Cm Rohs Compliant Mclennan 1308-24-30

Description
Geared DC Motor, Instrument, 24 VDC, 110 rpm, 15 N-cm RoHS Compliant: Yes
Datasheet
Description
Geared DC Motor, Instrument, 24 VDC, 110 rpm, 15 N-cm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, Instrument, 24 Vdc, 110 Rpm, 15 N-Cm Rohs Compliant Mclennan - 70R0485 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, Instrument, 24 Vdc, 110 Rpm, 15 N-Cm Rohs Compliant Mclennan
70R0485
Geared Dc Motor, Instrument, 24 Vdc, 110 Rpm, 15 N-Cm Rohs Compliant Mclennan 70R0485
Geared DC Motor, Instrument, 24 VDC, 110 rpm, 15 N-cm RoHS Compliant: Yes

Geared DC Motor, Instrument, 24 VDC, 110 rpm, 15 N-cm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 70R0485
Product Name Geared Dc Motor, Instrument, 24 Vdc, 110 Rpm, 15 N-Cm Rohs Compliant Mclennan
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
12Mm Planetary Gear Motor - YHD-N20-256K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
 - PGM.C052P0162-08 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 13.5 VDC
Output Power 0.0094 HP
Continuous Current 2.5 amps
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details