MB S.p.A. Universal Quick Coupling MB-A450

Description
UNIVERSAL QUICK COUPLING MB-A A revolutionary idea by MB: the only universal quick coupling. PROVIDES INCREASED LEVERAGE thanks to the reduced distance between the excavator arm and any attachment that is used. REDUCES MACHINE STRESS & WEAR because our quick coupling weighs less than 50% of traditional couplings. QUICK AND VERSATILE, MAKES ASSEMBLY OPERATIONS EASIER thanks to the possibility to quickly attach both front and back sides. COUPLING MODEL EXCAVATOR PIN ø MB - A320 7 tons - 10 tons* Up to 1.50" dia. MB - A350 10 tons - 13 tons* Up to 2.00" dia. MB - A400 13 tons - 16 tons* Up to 2.50" dia. MB - A420 16 tons - 20 tons* Up to 2.75" dia. MB - A450 20 tons - 26 tons* Up to 3.00" dia. MB - A480 26 tons - 32 tons* Up to 3.50" dia. MB - A530 32 tons - 44 tons* Up to 4.50" dia. * Average values. In case of working machines with different tonnage, MB can provide couplings custom-made according to your needs.
Description
UNIVERSAL QUICK COUPLING MB-A A revolutionary idea by MB: the only universal quick coupling. PROVIDES INCREASED LEVERAGE thanks to the reduced distance between the excavator arm and any attachment that is used. REDUCES MACHINE STRESS & WEAR because our quick coupling weighs less than 50% of traditional couplings. QUICK AND VERSATILE, MAKES ASSEMBLY OPERATIONS EASIER thanks to the possibility to quickly attach both front and back sides. COUPLING MODEL EXCAVATOR PIN ø MB - A320 7 tons - 10 tons* Up to 1.50" dia. MB - A350 10 tons - 13 tons* Up to 2.00" dia. MB - A400 13 tons - 16 tons* Up to 2.50" dia. MB - A420 16 tons - 20 tons* Up to 2.75" dia. MB - A450 20 tons - 26 tons* Up to 3.00" dia. MB - A480 26 tons - 32 tons* Up to 3.50" dia. MB - A530 32 tons - 44 tons* Up to 4.50" dia. * Average values. In case of working machines with different tonnage, MB can provide couplings custom-made according to your needs.

Suppliers

Company
Product
Description
Supplier Links
Universal Quick Coupling - MB-A450 - MB S.p.A.
Breganze, Italy
Universal Quick Coupling
MB-A450
Universal Quick Coupling MB-A450
UNIVERSAL QUICK COUPLING MB-A A revolutionary idea by MB: the only universal quick coupling. PROVIDES INCREASED LEVERAGE thanks to the reduced distance between the excavator arm and any attachment that is used. REDUCES MACHINE STRESS & WEAR because our quick coupling weighs less than 50% of traditional couplings. QUICK AND VERSATILE, MAKES ASSEMBLY OPERATIONS EASIER thanks to the possibility to quickly attach both front and back sides. COUPLING MODEL EXCAVATOR PIN ø MB - A320 7 tons - 10 tons* Up to 1.50" dia. MB - A350 10 tons - 13 tons* Up to 2.00" dia. MB - A400 13 tons - 16 tons* Up to 2.50" dia. MB - A420 16 tons - 20 tons* Up to 2.75" dia. MB - A450 20 tons - 26 tons* Up to 3.00" dia. MB - A480 26 tons - 32 tons* Up to 3.50" dia. MB - A530 32 tons - 44 tons* Up to 4.50" dia. * Average values. In case of working machines with different tonnage, MB can provide couplings custom-made according to your needs.

UNIVERSAL QUICK COUPLING MB-A

A revolutionary idea by MB: the only universal quick coupling.

  • PROVIDES INCREASED LEVERAGE thanks to the reduced distance between the excavator arm and any attachment that is used.
  • REDUCES MACHINE STRESS & WEAR because our quick coupling weighs less than 50% of traditional couplings.
  • QUICK AND VERSATILE, MAKES ASSEMBLY OPERATIONS EASIER thanks to the possibility to quickly attach both front and back sides.

COUPLING MODEL

EXCAVATOR

PIN Ø

MB - A3207 tons - 10 tons*Up to 1.50" dia.
MB - A35010 tons - 13 tons*Up to 2.00" dia.
MB - A40013 tons - 16 tons*Up to 2.50" dia.
MB - A42016 tons - 20 tons*Up to 2.75" dia.
MB - A45020 tons - 26 tons*Up to 3.00" dia.
MB - A48026 tons - 32 tons*Up to 3.50" dia.
MB - A53032 tons - 44 tons*Up to 4.50" dia.

* Average values. In case of working machines with different tonnage, MB can provide couplings custom-made according to your needs.

Technical Specifications

  MB S.p.A.
Product Category Lifting and Rigging Attachments
Product Number MB-A450
Product Name Universal Quick Coupling
Product Type Universal Quick Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Endless Slings - EN1-J903P-T5-8 - Jergens, Inc.
Specs
Product Type Sling
Maximum Load 9.4 tons (8.53 metric tons)
View Details
Chain sling 1-leg with swivel ball bearing safety hook, grade 10 Chain diameter 8 - 240500800100230 - Certex UK
Specs
Product Type Sling
Use Lifting
Maximum Load 2.76 tons (2.5 metric tons)
View Details
Inflatable Pipe Handlers - 161-9 Series - Petersen Products Co.
Specs
Product Type Lifter; Inflatable Lifting Bag
Use Pipe Lifting
View Details