MB Manufacturing Pillow Block/Bearing Housing KCL45-12

Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BALL BEARING, 17 MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BALL BEARING, 17 MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 190106250 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
190106250
Pillow Block/Bearing Housing 190106250
DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BALL BEARING, 17 MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PILLOW BLOCK BALL BEARING, 17 MM SHAFT DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 190106250
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BEH8G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details