MB Manufacturing Pillow Block/Bearing Housing C251-716

Description
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-7/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-7/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77539349 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77539349
Pillow Block/Bearing Housing 77539349
DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-7/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALL BEARING PILLOW BLOCK, 1-7/16IN BORE, 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77539349
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.62 inch (41.27 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Specs
Housing Aluminum
Width 2.75 inch (69.85 mm)
Height 1.56 inch (39.62 mm)
View Details