Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors PSHLR-0220C0-002R3

Description
220F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 15mOhm @ 1kHz 87600 Hrs @ 25°C
Request a Quote Datasheet
Description
220F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 15mOhm @ 1kHz 87600 Hrs @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1013-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1013-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1013-ND
220F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 15mOhm @ 1kHz 87600 Hrs @ 25°C

220F (EDLC) Supercapacitor 2.3V Radial, Can - Snap-In 15mOhm @ 1kHz 87600 Hrs @ 25°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - PSHLR-0220C0-002R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
PSHLR-0220C0-002R3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors PSHLR-0220C0-002R3
CAP 220F -10% +20% 2.3V T/H

CAP 220F -10% +20% 2.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 589-1013-ND PSHLR-0220C0-002R3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 2.20E8 microF 2.20E8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers