CAP 120F -10% +20% 2.3V T/H
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PSHLR-0120C0-002R3 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -25 to 60 C (-13 to 140 F) |
| Capacitance Range | 1.20E8 microF |