Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors PSHLR-0020C0-002R3

Description
20F (EDLC) Supercapacitor 2.3V Radial, Can 40mOhm @ 1kHz 87600 Hrs @ 25°C
Request a Quote Datasheet
Description
20F (EDLC) Supercapacitor 2.3V Radial, Can 40mOhm @ 1kHz 87600 Hrs @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1009-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1009-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1009-ND
20F (EDLC) Supercapacitor 2.3V Radial, Can 40mOhm @ 1kHz 87600 Hrs @ 25°C

20F (EDLC) Supercapacitor 2.3V Radial, Can 40mOhm @ 1kHz 87600 Hrs @ 25°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - PSHLR-0020C0-002R3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
PSHLR-0020C0-002R3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors PSHLR-0020C0-002R3
CAP 20F -10% +20% 2.3V T/H

CAP 20F -10% +20% 2.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 589-1009-ND PSHLR-0020C0-002R3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 2.00E7 microF 2.00E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers