650F (EDLC) Supercapacitor 2.7V Axial, Can 0.6mOhm 1500 Hrs @ 65°C
CAP 650F 0% +20% 2.7V HOLDER
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 589-1019-ND | ESHSR-0650C0-002R7A5 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 6.50E8 microF | 6.50E8 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Lead Style | Weld Stud | Axial |
| Mounting Style | Requires Holder | Axial, Can |