Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0360C0-002R7A

Description
360F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 3.2mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
360F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 3.2mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1014-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1014-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1014-ND
360F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 3.2mOhm 1000 Hrs @ 85°C

360F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 3.2mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSR-0360C0-002R7A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSR-0360C0-002R7A
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0360C0-002R7A
CAP 360F 0% +20% 2.7V T/H

CAP 360F 0% +20% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 589-1014-ND ESHSR-0360C0-002R7A
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 3.60E8 microF 3.60E8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers