Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0025C0-002R7

Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 21mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 21mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1003-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1003-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1003-ND
25F (EDLC) Supercapacitor 2.7V Radial, Can 21mOhm 1000 Hrs @ 85°C

25F (EDLC) Supercapacitor 2.7V Radial, Can 21mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSR-0025C0-002R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSR-0025C0-002R7
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0025C0-002R7
CAP 25F -10% +20% 2.7V T/H

CAP 25F -10% +20% 2.7V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 589-1003-ND ESHSR-0025C0-002R7
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers