Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0010C0-002R7

Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1002-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1002-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1002-ND
10F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C

10F (EDLC) Supercapacitor 2.7V Radial, Can 26mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSR-0010C0-002R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSR-0010C0-002R7
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0010C0-002R7
CAP 10F -10% +20% 2.7V T/H

CAP 10F -10% +20% 2.7V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSR-0010C0-002R7 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSR-0010C0-002R7
Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0010C0-002R7
CAP 10F -10% +20% 2.7V T/H

CAP 10F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 589-1002-ND ESHSR-0010C0-002R7 ESHSR-0010C0-002R7
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E7 microF 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details