Maxwell Technologies, Inc. 2.7V Capacitor ESHSR-0003C0-002R7

Description
CAP 3F -10% +20% 2.7V T/H Product overview: ESHSR-0003C0-002R7 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-ESHSR-0003C0-002R 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 3F -10% +20% 2.7V T/H Product overview: ESHSR-0003C0-002R7 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-ESHSR-0003C0-002R 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CAP 3F -10% +20% 2.7V T/H Product overview: ESHSR-0003C0-002R7 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-ESHSR-0003C0-002R 7 can be used for catalog matching and distributor lookup.

CAP 3F -10% +20% 2.7V T/H Product overview: ESHSR-0003C0-002R7 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-ESHSR-0003C0-002R7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-1000-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-1000-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-1000-ND
3F (EDLC) Supercapacitor 2.7V Radial, Can 55mOhm 1000 Hrs @ 85°C

3F (EDLC) Supercapacitor 2.7V Radial, Can 55mOhm 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - ESHSR-0003C0-002R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
ESHSR-0003C0-002R7
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors ESHSR-0003C0-002R7
CAP 3F -10% +20% 2.7V T/H

CAP 3F -10% +20% 2.7V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 61-ESHSR-0003C0-002R7 589-1000-ND ESHSR-0003C0-002R7
Product Name 2.7V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 3.00E6 microF 3.00E6 microF 3.00E6 microF
Capacitance Tolerance -10 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details