2.5F (EDLC) Supercapacitor 5V Radial, Can 69mOhm 1000 Hrs @ 85°C
CAP 2.5F -10% +20% 5V T/H Product overview: EMHSR-0002C5-005R0 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EMHSR-0002C5-005R
CAP 2.5F -10% +20% 5V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 589-1008-ND | 61-EMHSR-0002C5-005R0 | EMHSR-0002C5-005R0 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | 5V Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |
| Capacitance Range | 2.50E6 microF | 2.50E6 microF | 2.50E6 microF |
| Capacitance Tolerance | 20 (+/- %) | -10 (+/- %) | 20 (+/- %) |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can |