Maxwell Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors BCAP0025 P270 S01

Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 589-BCAP0025P270S01-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
589-BCAP0025P270S01-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 589-BCAP0025P270S01-ND
25F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm

25F (EDLC) Supercapacitor 2.7V Radial, Can 25mOhm

Buy Now Datasheet
Singapore, Singapore
2.7V Capacitor
61-BCAP0025 P270 S01
2.7V Capacitor 61-BCAP0025 P270 S01
CAP 25F -10% +20% 2.7V T/H Product overview: BCAP0025 P270 S01 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BCAP0025 P270 S01 can be used for catalog matching and distributor lookup.

CAP 25F -10% +20% 2.7V T/H Product overview: BCAP0025 P270 S01 from Maxwell Technologies is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BCAP0025 P270 S01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BCAP0025 P270 S01 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BCAP0025 P270 S01
Electric Double Layer Capacitors (EDLC), Supercapacitors BCAP0025 P270 S01
CAP 25F -10% +20% 2.7V T/H

CAP 25F -10% +20% 2.7V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 589-BCAP0025P270S01-ND 61-BCAP0025 P270 S01 BCAP0025 P270 S01
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors 2.7V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 20 (+/- %) -10 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details