Maxwell Technologies, Inc. 56 Volt UPS Modules - Application Specific Ultracapacitor Modules

Description
Maxwell Technologies’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial applications, ultracapacitor modules provide power for graceful shutdown of process equipment. The modules can last up to 15 years in backup, occasional use applications. They are designed to fit in standard rack systems with up to 10KW (15 seconds) in 4U height. Two modules can fit in a 19” rack while three can fit in a 23” rack. Maxwell ultracapacitor modules cost effectively replace batteries in these applications. They are maintenance free for up to 14 years and non-toxic. The built-in passive balancing system requires no monitoring. An optional overvoltage alarm is available but not required.
Description
Maxwell Technologies’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial applications, ultracapacitor modules provide power for graceful shutdown of process equipment. The modules can last up to 15 years in backup, occasional use applications. They are designed to fit in standard rack systems with up to 10KW (15 seconds) in 4U height. Two modules can fit in a 19” rack while three can fit in a 23” rack. Maxwell ultracapacitor modules cost effectively replace batteries in these applications. They are maintenance free for up to 14 years and non-toxic. The built-in passive balancing system requires no monitoring. An optional overvoltage alarm is available but not required.

Suppliers

Company
Product
Description
Supplier Links
56 Volt UPS Modules - Application Specific Ultracapacitor Modules -  - Maxwell Technologies, Inc.
San Diego, CA, USA
56 Volt UPS Modules - Application Specific Ultracapacitor Modules
56 Volt UPS Modules - Application Specific Ultracapacitor Modules
Maxwell Technologies’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial applications, ultracapacitor modules provide power for graceful shutdown of process equipment. The modules can last up to 15 years in backup, occasional use applications. They are designed to fit in standard rack systems with up to 10KW (15 seconds) in 4U height. Two modules can fit in a 19” rack while three can fit in a 23” rack. Maxwell ultracapacitor modules cost effectively replace batteries in these applications. They are maintenance free for up to 14 years and non-toxic. The built-in passive balancing system requires no monitoring. An optional overvoltage alarm is available but not required.

Maxwell Technologies’ 56V series of ultracapacitor modules provide power during dips, sags in the main power source. In longer term outages, the modules provide transition/bridge power to a longer term back up source such as a motor-generator or fuel cell. For industrial applications, ultracapacitor modules provide power for graceful shutdown of process equipment.

The modules can last up to 15 years in backup, occasional use applications. They are designed to fit in standard rack systems with up to 10KW (15 seconds) in 4U height. Two modules can fit in a 19” rack while three can fit in a 23” rack.

Maxwell ultracapacitor modules cost effectively replace batteries in these applications. They are maintenance free for up to 14 years and non-toxic. The built-in passive balancing system requires no monitoring. An optional overvoltage alarm is available but not required.

Supplier's Site

Technical Specifications

  Maxwell Technologies, Inc.
Product Category Capacitors
Product Name 56 Volt UPS Modules - Application Specific Ultracapacitor Modules
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Ultracapacitor
Applications Power Supply
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ultracapacitors - EDC334Z5R5C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers